Texas Instruments MSP430F5304 MSP430F530x Mixed Signal Microcontroller MSP430F5304IRGZR

Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5304 MSP430F530x Mixed Signal Microcontroller - MSP430F5304IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5304 MSP430F530x Mixed Signal Microcontroller
MSP430F5304IRGZR
MSP430F5304 MSP430F530x Mixed Signal Microcontroller MSP430F5304IRGZR
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5304IRGZR - Rochester Electronics
Newburyport, MA, United States
MSP430F5304 MSP430F530x Mixed Signal Microcontroller

MSP430F5304 MSP430F530x Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 6KB Embedded Microcontroller MCU
685-MSP430F5304IRGZR
16-bit 25MHz 8KB 6KB Embedded Microcontroller MCU 685-MSP430F5304IRGZR
16-Bit MCU, 25MHz, 8KB Flash, 6KB SRAM, 10-bit ADC, DMA, 48-VQFN Product overview: MSP430F5304IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5304IRGZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 8KB Flash, 6KB SRAM, 10-bit ADC, DMA, 48-VQFN Product overview: MSP430F5304IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5304IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5304IRGZR - 081954-MSP430F5304IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5304IRGZR
081954-MSP430F5304IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5304IRGZR 081954-MSP430F5304IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 081954-MSP430F5304IR GZR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081954-MSP430F5304IRGZR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F5304IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5304IRGZR-ND
Microcontrollers MSP430F5304IRGZR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5304IRGZR
16-bit Microcontrollers - MCU MSP430F5304IRGZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5304IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5304IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5304IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5304IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5304IRGZR
Microcontrollers MSP430F5304IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5304IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5304IRGZR
Embedded - Microcontrollers MSP430F5304IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5304IRGZR MSP430F5304IRGZR 685-MSP430F5304IRGZR 081954-MSP430F5304IRGZR MSP430F5304IRGZR-ND MSP430F5304IRGZR MSP430F5304IRGZR MSP430F5304IRGZR MSP430F5304IRGZR
Product Name MSP430F5304 MSP430F530x Mixed Signal Microcontroller 16-bit 25MHz 8KB 6KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5304IRGZR Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 8 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers