Texas Instruments MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5253IRGCT

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5253 is a 16-bit RISC microcontroller designed for ultra-low-power applications, featuring a dual-supply architecture with a primary supply of 1.8 V to 3.6 V and a separate 1.62 V to 1.98 V I/O supply. It operates at up to 25 MHz, consumes 290 µA/MHz in active mode, and supports standby modes with currents as low as 1.6 µA at 3.0 V. The device includes 32 KB of RAM, four USCI_A and four USCI_B serial interfaces, a 10-bit ADC, hardware multiplier, 3-channel DMA, RTC, and up to 35 general-purpose I/Os. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5253 is a 16-bit RISC microcontroller designed for ultra-low-power applications, featuring a dual-supply architecture with a primary supply of 1.8 V to 3.6 V and a separate 1.62 V to 1.98 V I/O supply. It operates at up to 25 MHz, consumes 290 µA/MHz in active mode, and supports standby modes with currents as low as 1.6 µA at 3.0 V. The device includes 32 KB of RAM, four USCI_A and four USCI_B serial interfaces, a 10-bit ADC, hardware multiplier, 3-channel DMA, RTC, and up to 35 general-purpose I/Os. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5253IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5253IRGCT
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5253IRGCT
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41997-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41997-2-ND
Microcontrollers 296-41997-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-41997-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41997-6-ND
Microcontrollers 296-41997-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-41997-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41997-1-ND
Microcontrollers 296-41997-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5253IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5253IRGCT
Microcontrollers MSP430F5253IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5253IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5253IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5253IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5253IRGCT
16-bit Microcontrollers - MCU MSP430F5253IRGCT
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5253IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5253IRGCT
Embedded - Microcontrollers MSP430F5253IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5253IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5253IRGCT
Microcontrollers MSP430F5253IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5253IRGCT 296-41997-2-ND MSP430F5253IRGCT MSP430F5253IRGCT MSP430F5253IRGCT MSP430F5253IRGCT MSP430F5253IRGCT
Product Name MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers