Texas Instruments MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5253IRGCR

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5253 is a 16-bit ultra-low-power mixed-signal microcontroller designed for always-on system control applications, featuring a dual-supply architecture with a primary supply range of 1.8 V to 3.6 V and a separate 1.62 V to 1.98 V I/O supply. It includes 32 KB of RAM, four USCI_A and four USCI_B serial interfaces, a 10-bit ADC, three 16-bit timers, a hardware multiplier, and 3-channel DMA. The device operates in active mode consuming 290 µA/MHz at 8 MHz and 3.0 V, and in standby mode (LPM3) consuming 2.1 µA at 2.2 V. It supports wakeup from standby in 3.5 µs and is available in a 64-pin VQFN package measuring 9 mm × 9 mm with an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5253 is a 16-bit ultra-low-power mixed-signal microcontroller designed for always-on system control applications, featuring a dual-supply architecture with a primary supply range of 1.8 V to 3.6 V and a separate 1.62 V to 1.98 V I/O supply. It includes 32 KB of RAM, four USCI_A and four USCI_B serial interfaces, a 10-bit ADC, three 16-bit timers, a hardware multiplier, and 3-channel DMA. The device operates in active mode consuming 290 µA/MHz at 8 MHz and 3.0 V, and in standby mode (LPM3) consuming 2.1 µA at 2.2 V. It supports wakeup from standby in 3.5 µs and is available in a 64-pin VQFN package measuring 9 mm × 9 mm with an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5253IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5253IRGCR
MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5253IRGCR
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5253IRGCR - 886002-MSP430F5253IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5253IRGCR
886002-MSP430F5253IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5253IRGCR 886002-MSP430F5253IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 886002-MSP430F5253IR GCR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5253 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886002-MSP430F5253IRGCR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5253
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MSP430F5253IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5253IRGCR-ND
Microcontrollers MSP430F5253IRGCR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-MSP430F5253IRGCR
16-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-MSP430F5253IRGCR
32MHz 16-Bit MCU, 128KB Flash, 16KB SRAM, 64-VQFN Product overview: MSP430F5253IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 128KB, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5253IRGCR can be used for catalog matching and distributor lookup.

32MHz 16-Bit MCU, 128KB Flash, 16KB SRAM, 64-VQFN Product overview: MSP430F5253IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 128KB, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5253IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5253IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5253IRGCR
Embedded - Microcontrollers MSP430F5253IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5253IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5253IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5253IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F5253IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5253IRGCR
Microcontrollers MSP430F5253IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5253IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5253IRGCR
Microcontrollers MSP430F5253IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5253IRGCR
16-bit Microcontrollers - MCU MSP430F5253IRGCR
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5253IRGCR 886002-MSP430F5253IRGCR MSP430F5253IRGCR-ND 685-MSP430F5253IRGCR MSP430F5253IRGCR MSP430F5253IRGCR MSP430F5253IRGCR MSP430F5253IRGCR MSP430F5253IRGCR
Product Name MSP430F5253 Ultra-Low Power MSP430 1.8V Split-Rail I/O Embedded - Embedded - Microcontrollers - MSP430F5253IRGCR Microcontrollers 16-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products