Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 128KB FLASH 80BGA
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5252IZQE | MSP430F5252IZQE | MSP430F5252IZQE | MSP430F5252IZQE |
| Product Name | MSP430F5252 Ultra-Low Power MSP430 1.8V Split-Rail I/O | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||
| Bits | 16 Bit | |||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts |