Texas Instruments MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5249IRGCR

Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote
Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5249IRGCR is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 8 KB of RAM, and a 10-bit ADC, designed for battery-powered applications. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40°C to 85°C. The device supports supply voltages from 1.8 V to 3.6 V, with active mode power consumption of 290 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 1.9 µA at 3.0 V with RTC and full RAM retention. It features a 25 MHz maximum system clock, four 16-bit timers, two universal serial communication interfaces (USCI_A and USCI_B) supporting UART, SPI, and I2C, a hardware multiplier, 3-channel DMA, and an RTC with alarm functionality. Wake-up from standby mode occurs in 3.5 µs (typical).

Datasheet Summary
Powered by GS/AI

The MSP430F5249IRGCR is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 8 KB of RAM, and a 10-bit ADC, designed for battery-powered applications. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40°C to 85°C. The device supports supply voltages from 1.8 V to 3.6 V, with active mode power consumption of 290 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 1.9 µA at 3.0 V with RTC and full RAM retention. It features a 25 MHz maximum system clock, four 16-bit timers, two universal serial communication interfaces (USCI_A and USCI_B) supporting UART, SPI, and I2C, a hardware multiplier, 3-channel DMA, and an RTC with alarm functionality. Wake-up from standby mode occurs in 3.5 µs (typical).

Suppliers

Company
Product
Description
Supplier Links
MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5249IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5249IRGCR
MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5249IRGCR
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-40408-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40408-2-ND
Microcontrollers 296-40408-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-40408-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40408-1-ND
Microcontrollers 296-40408-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5249IRGCR
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5249IRGCR
16-bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5249IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5249IRGCR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5249IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5249IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5249IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5249IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5249IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F5249IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5249IRGCR
Microcontrollers MSP430F5249IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5249IRGCR
16-bit Microcontrollers - MCU MSP430F5249IRGCR
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 w/ 128 KB Flash

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 w/ 128 KB Flash

Buy Now Datasheet
Microcontrollers - MSP430F5249IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5249IRGCR
Microcontrollers MSP430F5249IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5249IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5249IRGCR
Embedded - Microcontrollers MSP430F5249IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5249IRGCR 296-40408-2-ND 685-MSP430F5249IRGCR MSP430F5249IRGCR MSP430F5249IRGCR MSP430F5249IRGCR MSP430F5249IRGCR MSP430F5249IRGCR
Product Name MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash Microcontrollers 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details