Texas Instruments MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5247IRGCT

Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5247IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5247IRGCT
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5247IRGCT
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430F5247IRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5247IRGTR-ND
Microcontrollers 296-MSP430F5247IRGTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU
685-MSP430F5247IRGCT
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU 685-MSP430F5247IRGCT
16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5247IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5247IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5247IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5247IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCT - 789556-MSP430F5247IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCT
789556-MSP430F5247IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCT 789556-MSP430F5247IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789556-MSP430F5247IR GCT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5247 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (7x7) Alternative Parts (Cross-Reference): PIC24EP64MC206T-E/MR ; PIC24FJ128GB606-I/MR ; PIC24FJ128GB606T-I/M R; PIC24EP64MC206-E/MR; Introduction Date: October 07, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789556-MSP430F5247IRGCT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5247
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (7x7)
Alternative Parts (Cross-Reference): PIC24EP64MC206T-E/MR; PIC24FJ128GB606-I/MR; PIC24FJ128GB606T-I/MR; PIC24EP64MC206-E/MR;
Introduction Date: October 07, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - MSP430F5247IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5247IRGCT
Microcontrollers MSP430F5247IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5247IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5247IRGCT
Embedded - Microcontrollers MSP430F5247IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5247IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5247IRGCT
Microcontrollers MSP430F5247IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5247IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5247IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5247IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5247IRGCT
16-bit Microcontrollers - MCU MSP430F5247IRGCT
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5247IRGCT 296-MSP430F5247IRGTR-ND 685-MSP430F5247IRGCT 789556-MSP430F5247IRGCT MSP430F5247IRGCT MSP430F5247IRGCT MSP430F5247IRGCT MSP430F5247IRGCT MSP430F5247IRGCT
Product Name MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash Microcontrollers 16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5247IRGCT Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details