Texas Instruments MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5247IRGCR

Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5247IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5247IRGCR
MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5247IRGCR
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU
685-MSP430F5247IRGCR
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU 685-MSP430F5247IRGCR
16-bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5247IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5247IRGCR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5247IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5247IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-43088-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43088-2-ND
Microcontrollers 296-43088-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-43088-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43088-1-ND
Microcontrollers 296-43088-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-43088-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43088-6-ND
Microcontrollers 296-43088-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCR - 804525-MSP430F5247IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCR
804525-MSP430F5247IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5247IRGCR 804525-MSP430F5247IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 804525-MSP430F5247IR GCR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 64-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 804525-MSP430F5247IRGCR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Embedded - Microcontrollers - MSP430F5247IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5247IRGCR
Embedded - Microcontrollers MSP430F5247IRGCR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5247IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5247IRGCR
Microcontrollers MSP430F5247IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5247IRGCR
16-bit Microcontrollers - MCU MSP430F5247IRGCR
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5247IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5247IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5247IRGCR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F5247IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5247IRGCR
Microcontrollers MSP430F5247IRGCR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5247IRGCR 685-MSP430F5247IRGCR 296-43088-2-ND 804525-MSP430F5247IRGCR MSP430F5247IRGCR MSP430F5247IRGCR MSP430F5247IRGCR MSP430F5247IRGCR MSP430F5247IRGCR
Product Name MSP430F5247 Ultra-Low Power MSP430 with 128 KB Flash 16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5247IRGCR Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers