Texas Instruments MSP430F5244 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5244IRGZR

Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote
Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5244 is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory and 8 KB of RAM, designed for mixed-signal applications. It operates from a supply voltage of 1.8 V to 3.6 V and features a 10-bit ADC, two USCIs supporting UART, IrDA, SPI, and I2C, three 16-bit timers, a hardware multiplier, and an RTC with alarm capabilities. The device is packaged in a 48-pin VQFN with a body size of 7 mm × 7 mm and supports operating temperatures from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5244 is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory and 8 KB of RAM, designed for mixed-signal applications. It operates from a supply voltage of 1.8 V to 3.6 V and features a 10-bit ADC, two USCIs supporting UART, IrDA, SPI, and I2C, three 16-bit timers, a hardware multiplier, and an RTC with alarm capabilities. The device is packaged in a 48-pin VQFN with a body size of 7 mm × 7 mm and supports operating temperatures from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5244 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5244IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5244 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5244IRGZR
MSP430F5244 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5244IRGZR
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-51430-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51430-1-ND
Microcontrollers 296-51430-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-51430-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51430-2-ND
Microcontrollers 296-51430-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5244IRGZR
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5244IRGZR
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 48-VQFN Product overview: MSP430F5244IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5244IRGZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 48-VQFN Product overview: MSP430F5244IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5244IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5244IRGZR - 886001-MSP430F5244IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5244IRGZR
886001-MSP430F5244IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5244IRGZR 886001-MSP430F5244IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 886001-MSP430F5244IR GZR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5244 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F5244IRGZR-ND, 296-51430-6, 296-51430-2, 296-51430-1

Manufacturer: Texas Instruments
Win Source Part Number: 886001-MSP430F5244IRGZR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5244
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F5244IRGZR-ND, 296-51430-6, 296-51430-2, 296-51430-1

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5244IRGZR
16-bit Microcontrollers - MCU MSP430F5244IRGZR
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F5244IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5244IRGZR
Microcontrollers MSP430F5244IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now
Microcontrollers - MSP430F5244IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5244IRGZR
Microcontrollers MSP430F5244IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5244IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5244IRGZR
Embedded - Microcontrollers MSP430F5244IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5244IRGZR 296-51430-1-ND 685-MSP430F5244IRGZR 886001-MSP430F5244IRGZR MSP430F5244IRGZR MSP430F5244IRGZR MSP430F5244IRGZR MSP430F5244IRGZR
Product Name MSP430F5244 Ultra-Low Power MSP430 with 128 KB Flash Microcontrollers 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5244IRGZR 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers