Texas Instruments MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5237IRGCR

Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5237IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5237IRGCR
MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5237IRGCR
Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5237IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5237IRGCR-ND
Microcontrollers MSP430F5237IRGCR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU
685-MSP430F5237IRGCR
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU 685-MSP430F5237IRGCR
16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5237IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5237IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5237IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5237IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5237IRGCR - 886000-MSP430F5237IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5237IRGCR
886000-MSP430F5237IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5237IRGCR 886000-MSP430F5237IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 886000-MSP430F5237IR GCR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5237 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886000-MSP430F5237IRGCR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5237
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MSP430F5237IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5237IRGCR
Microcontrollers MSP430F5237IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5237IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5237IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5237IRGCR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5237IRGCR
16-bit Microcontrollers - MCU MSP430F5237IRGCR
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5237IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5237IRGCR
Embedded - Microcontrollers MSP430F5237IRGCR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5237IRGCR MSP430F5237IRGCR-ND 685-MSP430F5237IRGCR 886000-MSP430F5237IRGCR MSP430F5237IRGCR MSP430F5237IRGCR MSP430F5237IRGCR MSP430F5237IRGCR
Product Name MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash Microcontrollers 16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5237IRGCR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers