Texas Instruments MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IRGCR

Description
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5229IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5229IRGCR
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IRGCR
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35094-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35094-2-ND
Microcontrollers 296-35094-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCR - 885999-MSP430F5229IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCR
885999-MSP430F5229IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCR 885999-MSP430F5229IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 885999-MSP430F5229IR GCR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5229 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-35094-1-ND, -296-35094-1, 296-35094-6, -MSP430F5229IRGCR-ND R, 296-35094-2, 296-35094-1

Manufacturer: Texas Instruments
Win Source Part Number: 885999-MSP430F5229IRGCR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5229
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-35094-1-ND, -296-35094-1, 296-35094-6, -MSP430F5229IRGCR-NDR, 296-35094-2, 296-35094-1

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5229IRGCR
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5229IRGCR
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5229IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5229IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5229IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5229IRGCR
Microcontrollers MSP430F5229IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5229IRGCR
16-bit Microcontrollers - MCU MSP430F5229IRGCR
16-bit Microcontrollers - MCU Ultra-Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra-Lo Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F5229IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5229IRGCR
Microcontrollers MSP430F5229IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5229IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5229IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5229IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5229IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5229IRGCR
Embedded - Microcontrollers MSP430F5229IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5229IRGCR 296-35094-2-ND 885999-MSP430F5229IRGCR 685-MSP430F5229IRGCR MSP430F5229IRGCR MSP430F5229IRGCR MSP430F5229IRGCR MSP430F5229IRGCR MSP430F5229IRGCR
Product Name MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5229IRGCR 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products