Texas Instruments MSP430F5227 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5227IYFFR

Description
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5227 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5227IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F5227 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5227IYFFR
MSP430F5227 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5227IYFFR
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5227IYFFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5227IYFFR-ND
Microcontrollers MSP430F5227IYFFR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5227IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5227IYFFR
Embedded - Microcontrollers MSP430F5227IYFFR
IC MCU 16BIT 64KB FLASH 64DSBGA

IC MCU 16BIT 64KB FLASH 64DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5227IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5227IYFFR
Microcontrollers MSP430F5227IYFFR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-DSBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5227IYFFR MSP430F5227IYFFR-ND MSP430F5227IYFFR MSP430F5227IYFFR
Product Name MSP430F5227 Ultra-Low Power 1.8V Split-Rail I/O Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers