Texas Instruments MSP430F5224 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5224IRGZR

Description
Ultra-Low Power 1.8V Split-Rail I/O 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5224 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5224IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5224 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5224IRGZR
MSP430F5224 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5224IRGZR
Ultra-Low Power 1.8V Split-Rail I/O 48-VQFN -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35093-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35093-2-ND
Microcontrollers 296-35093-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322769-MSP430F5224IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322769-MSP430F5224IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322769-MSP430F5224IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1322769-MSP430F5224I RGZR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-35093-1,TEXTISM SP430F5224IRGZR,296- 35093-6,2156-MSP430F 5224IRGZR,-MSP430F52 24IRGZR-NDR,296-3509 3-2,296-35093-1,-296 -35093-1-ND Base Product Number: MSP430F5224 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322769-MSP430F5224IRGZR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-35093-1,TEXTISMSP430F5224IRGZR,296-35093-6,2156-MSP430F5224IRGZR,-MSP430F5224IRGZR-NDR,296-35093-2,296-35093-1,-296-35093-1-ND
Base Product Number: MSP430F5224
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5224IRGZR
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5224IRGZR
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 10-bit ADC, 48-VQFN Product overview: MSP430F5224IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5224IRGZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 10-bit ADC, 48-VQFN Product overview: MSP430F5224IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5224IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F5224IRGZR - Rochester Electronics
Newburyport, MA, United States
MSP430F5224 - Mixed Signal Microcontroller

MSP430F5224 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5224IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5224IRGZR
Embedded - Microcontrollers MSP430F5224IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5224IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5224IRGZR
Microcontrollers MSP430F5224IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F5224IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5224IRGZR
Microcontrollers MSP430F5224IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5224IRGZR
16-bit Microcontrollers - MCU MSP430F5224IRGZR
16-bit Microcontrollers - MCU Ultra-Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra-Lo Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5224IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5224IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5224IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5224IRGZR 296-35093-2-ND 1322769-MSP430F5224IRGZR 685-MSP430F5224IRGZR MSP430F5224IRGZR MSP430F5224IRGZR MSP430F5224IRGZR MSP430F5224IRGZR MSP430F5224IRGZR MSP430F5224IRGZR
Product Name MSP430F5224 Ultra-Low Power 1.8V Split-Rail I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products