Texas Instruments MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5219IYFFT

Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 64-DSBGA -40 to 85
Request a Quote Datasheet
Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 64-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller - MSP430F5219IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller
MSP430F5219IYFFT
MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5219IYFFT
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 64-DSBGA -40 to 85

MSP430F522x, MSP430F521x Mixed Signal Microcontroller 64-DSBGA -40 to 85

Buy Now Datasheet
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F5219IYFFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5219IYFFT
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5219IYFFT
16-Bit MCU, 25MHz, 128KB Flash, 8KB RAM, 64-Pin Product overview: MSP430F5219IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5219IYFFT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB RAM, 64-Pin Product overview: MSP430F5219IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5219IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5219IYFFTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Microcontrollers - 296-MSP430F5219IYFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Microcontrollers - 296-MSP430F5219IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5219IYFFT - 789548-MSP430F5219IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5219IYFFT
789548-MSP430F5219IYFFT
Embedded - Embedded - Microcontrollers - MSP430F5219IYFFT 789548-MSP430F5219IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789548-MSP430F5219IY FFT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5219 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-DSBGA Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789548-MSP430F5219IYFFT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5219
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-DSBGA
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5219IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5219IYFFT
Embedded - Microcontrollers MSP430F5219IYFFT
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5219IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5219IYFFT
Microcontrollers MSP430F5219IYFFT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430F5219IYFFT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430F5219IYFFT
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430F5219IYFFT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5219IYFFT
16-bit Microcontrollers - MCU MSP430F5219IYFFT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5219IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5219IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5219IYFFT
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5219IYFFT 685-MSP430F5219IYFFT 296-MSP430F5219IYFFTCT-ND 789548-MSP430F5219IYFFT MSP430F5219IYFFT MSP430F5219IYFFT 815-MSP430F5219IYFFT MSP430F5219IYFFT MSP430F5219IYFFT
Product Name MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5219IYFFT Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products