MSP430F522x, MSP430F521x Mixed Signal Microcontroller 64-DSBGA -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA
IC MCU 16BIT 128KB FLASH 64DSBGA
IC MCU 16BIT 128KB FLASH 64DSBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5219IYFFR | MSP430F5219IYFFR-ND | MSP430F5219IYFFR | MSP430F5219IYFFR | MSP430F5219IYFFR |
| Product Name | MSP430F5219 MSP430F522x, MSP430F521x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |