Texas Instruments MSP430F5212 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5212IRGZT

Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5212 is a mixed-signal microcontroller in the MSP430F521x series, featuring a 16-bit RISC CPU, up to 31 general-purpose I/Os, two USCI interfaces supporting I2C and SPI, a 10-bit ADC, a hardware multiplier, DMA, and a RTC module. It operates on a dual-supply system with a primary supply of 1.8 V to 3.6 V and a separate I/O supply of 1.62 V to 1.98 V. Power consumption is 290 µA/MHz in active mode at 8 MHz and 3.0 V, with standby currents as low as 1.9 µA at 2.2 V in LPM3. The device is packaged in a 48-pin VQFN with a body size of 7 mm × 7 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5212 is a mixed-signal microcontroller in the MSP430F521x series, featuring a 16-bit RISC CPU, up to 31 general-purpose I/Os, two USCI interfaces supporting I2C and SPI, a 10-bit ADC, a hardware multiplier, DMA, and a RTC module. It operates on a dual-supply system with a primary supply of 1.8 V to 3.6 V and a separate I/O supply of 1.62 V to 1.98 V. Power consumption is 290 µA/MHz in active mode at 8 MHz and 3.0 V, with standby currents as low as 1.9 µA at 2.2 V in LPM3. The device is packaged in a 48-pin VQFN with a body size of 7 mm × 7 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5212 MSP430F522x, MSP430F521x Mixed Signal Microcontroller - MSP430F5212IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5212 MSP430F522x, MSP430F521x Mixed Signal Microcontroller
MSP430F5212IRGZT
MSP430F5212 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5212IRGZT
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85

MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5212IRGZT - 789544-MSP430F5212IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5212IRGZT
789544-MSP430F5212IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5212IRGZT 789544-MSP430F5212IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789544-MSP430F5212IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5212 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MB96F315YWB PMC-GSE2; MB96F315YSB PMC-GSE2; MAXQ610J-2545+T; MAXQ610J-2519+T; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789544-MSP430F5212IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MB96F315YWB PMC-GSE2; MB96F315YSB PMC-GSE2; MAXQ610J-2545+T; MAXQ610J-2519+T;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430F5212IRGZTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5212IRGZTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5212IRGZTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU
685-MSP430F5212IRGZT
16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU 685-MSP430F5212IRGZT
16-Bit MCU, 25MHz, 64KB FLASH, 8KB SRAM, 37 I/O, 48-VQFN Product overview: MSP430F5212IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5212IRGZT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 64KB FLASH, 8KB SRAM, 37 I/O, 48-VQFN Product overview: MSP430F5212IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5212IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5212IRGZT
16-bit Microcontrollers - MCU MSP430F5212IRGZT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5212IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5212IRGZT
Embedded - Microcontrollers MSP430F5212IRGZT
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5212IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5212IRGZT
Microcontrollers MSP430F5212IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5212IRGZT 789544-MSP430F5212IRGZT 296-MSP430F5212IRGZTTR-ND 685-MSP430F5212IRGZT MSP430F5212IRGZT MSP430F5212IRGZT MSP430F5212IRGZT
Product Name MSP430F5212 MSP430F522x, MSP430F521x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5212IRGZT Microcontrollers 16-bit 25MHz 64KB 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 64 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers