Texas Instruments MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller MSP430F5172IRSBT

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5172IRSBT - Texas Instruments
Dallas, TX, United States
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5172IRSBT
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller MSP430F5172IRSBT
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29517-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29517-1-ND
Microcontrollers 296-29517-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-29517-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29517-6-ND
Microcontrollers 296-29517-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-29517-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29517-2-ND
Microcontrollers 296-29517-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430F5172IRSBT
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430F5172IRSBT
16-bit MCU, 25MHz, 32KB Flash, 2KB SRAM, 8-ch 10-bit ADC, QFN Product overview: MSP430F5172IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5172IRSBT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 32KB Flash, 2KB SRAM, 8-ch 10-bit ADC, QFN Product overview: MSP430F5172IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5172IRSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5172IRSBT - 024491-MSP430F5172IRSBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5172IRSBT
024491-MSP430F5172IRSBT
Embedded - Embedded - Microcontrollers - MSP430F5172IRSBT 024491-MSP430F5172IRSBT
Manufacturer: Texas Instruments Win Source Part Number: 024491-MSP430F5172IR SBT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, LED Lighting, Motor Drive & Control, Consumer Electronics, Metering, Power Management, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 024491-MSP430F5172IRSBT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, LED Lighting, Motor Drive & Control, Consumer Electronics, Metering, Power Management, Clock & Timing

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5172IRSBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5172IRSBT
Embedded - Microcontrollers MSP430F5172IRSBT
IC MCU 16BIT 32KB FLASH 40WQFN

IC MCU 16BIT 32KB FLASH 40WQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5172IRSBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5172IRSBT
Microcontrollers MSP430F5172IRSBT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)

Buy Now
Mcu, 16Bit, Msp430, 25Mhz, Qfn-40; Product Range Texas Instruments - 26AJ7654 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Qfn-40; Product Range Texas Instruments
26AJ7654
Mcu, 16Bit, Msp430, 25Mhz, Qfn-40; Product Range Texas Instruments 26AJ7654
MCU, 16BIT, MSP430, 25MHZ, QFN-40; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, QFN-40; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5172IRSBT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5172IRSBT
Microcontrollers MSP430F5172IRSBT
IC MCU 16BIT 32KB FLASH 40WQFN

IC MCU 16BIT 32KB FLASH 40WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5172IRSBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5172IRSBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5172IRSBT
IC MCU 16BIT 32KB FLASH 40WQFN

IC MCU 16BIT 32KB FLASH 40WQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5172IRSBT
16-bit Microcontrollers - MCU MSP430F5172IRSBT
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5172IRSBT 296-29517-1-ND 685-MSP430F5172IRSBT 024491-MSP430F5172IRSBT MSP430F5172IRSBT MSP430F5172IRSBT 26AJ7654 MSP430F5172IRSBT MSP430F5172IRSBT MSP430F5172IRSBT
Product Name MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers 16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5172IRSBT Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Qfn-40; Product Range Texas Instruments Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 11x10b
RAM 2 KB 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers