Texas Instruments MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller MSP430F5172IDAR

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5172IDAR - Texas Instruments
Dallas, TX, United States
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5172IDAR
MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller MSP430F5172IDAR
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29516-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29516-2-ND
Microcontrollers 296-29516-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-29516-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29516-6-ND
Microcontrollers 296-29516-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-29516-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29516-1-ND
Microcontrollers 296-29516-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5172IDAR - 809326-MSP430F5172IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5172IDAR
809326-MSP430F5172IDAR
Embedded - Embedded - Microcontrollers - MSP430F5172IDAR 809326-MSP430F5172IDAR
Manufacturer: Texas Instruments Win Source Part Number: 809326-MSP430F5172ID AR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Part Number Series: MSP430F5172 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 809326-MSP430F5172IDAR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: MSP430F5172
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430F5172IDAR
16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430F5172IDAR
16-bit MCU, 25MHz, 32KB FLASH, 2KB SRAM, 8x 10-bit ADC, TSSOP Product overview: MSP430F5172IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5172IDAR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 32KB FLASH, 2KB SRAM, 8x 10-bit ADC, TSSOP Product overview: MSP430F5172IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5172IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5172IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5172IDAR
Microcontrollers MSP430F5172IDAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5172IDAR
16-bit Microcontrollers - MCU MSP430F5172IDAR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5172IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5172IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5172IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F5172IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5172IDAR
Embedded - Microcontrollers MSP430F5172IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Tssop-38; Product Range Texas Instruments - 33AH4542 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Tssop-38; Product Range Texas Instruments
33AH4542
Mcu, 16Bit, Msp430, 25Mhz, Tssop-38; Product Range Texas Instruments 33AH4542
MCU, 16BIT, MSP430, 25MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5172IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5172IDAR
Microcontrollers MSP430F5172IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5172IDAR 296-29516-2-ND 809326-MSP430F5172IDAR 685-MSP430F5172IDAR MSP430F5172IDAR MSP430F5172IDAR MSP430F5172IDAR MSP430F5172IDAR 33AH4542 MSP430F5172IDAR
Product Name MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5172IDAR 16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Tssop-38; Product Range Texas Instruments Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details