MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PDSO38
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 38-TSSOP
IC MCU 16BIT 32KB FLASH 38TSSOP
IC MCU 16BIT 32KB FLASH 38TSSOP
IC MCU 16BIT 32KB FLASH 38TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5171IDAR | MSP430F5171IDAR | 296-29350-1-ND | MSP430F5171IDAR | MSP430F5171IDAR | MSP430F5171IDAR | MSP430F5171IDAR |
| Product Name | MSP430F5171 MSP430F51x2 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |