The MSP430F51x2 mixed-signal microcontroller is a 16-bit RISC device designed for ultra-low-power applications such as sensor systems, motor control, and digital power supplies. It features a 32-kHz to 25-MHz clock system, a 10-bit 200-ksps ADC with internal reference, two 16-bit high-resolution timers with capture/compare, two USCIs supporting UART, SPI, and I2C, a 32-bit hardware multiplier, and 3-channel DMA. It operates from 1.8 V to 3.6 V, consumes 180 µA/MHz in active mode, and supports wake-up from standby in less than 5 µs. The MSP430F5152IRSBT variant is packaged in a 40-pin WQFN (RSB) with a 5 mm × 5 mm body size and is qualified for operation from -40 °C to 85 °C. It is RoHS compliant with a Level-2-260C-1 YEAR MSL rating and meets ESD standards per ANSI/ESDA/JEDEC JS-001 and JEDEC JESD22-C101.
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
16-bit MCU, 25MHz, 16KB FLASH, 2KB SRAM, 8 ADC, QFN Product overview: MSP430F5152IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IRSBT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1227452-MSP430F5152I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 40WQFN
IC MCU 16BIT 16KB FLASH 40WQFN
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
IC MCU 16BIT 16KB FLASH 40WQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5152IRSBT | 685-MSP430F5152IRSBT | 296-MSP430F5152IRSBTTR-ND | 1227452-MSP430F5152IRSBT | MSP430F5152IRSBT | MSP430F5152IRSBT | MSP430F5152IRSBT | MSP430F5152IRSBT | MSP430F5152IRSBT | 815-MSP430F5152IRSBT |
| Product Name | MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller | 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5152IRSBT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||||
| Features | Watchdog Timer; DMA | |||||||||
| Bits | 16 Bit | Other; A/D 11x10b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 3 volts |