Texas Instruments MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IRSBT

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5151IRSBT - Texas Instruments
Dallas, TX, United States
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5151IRSBT
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IRSBT
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430F5151IRSBTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5151IRSBTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBT - 208839-MSP430F5151IRSBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBT
208839-MSP430F5151IRSBT
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBT 208839-MSP430F5151IRSBT
Manufacturer: Texas Instruments Win Source Part Number: 208839-MSP430F5151IR SBT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208839-MSP430F5151IRSBT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU
685-MSP430F5151IRSBT
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU 685-MSP430F5151IRSBT
16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-WQFN, Industrial Product overview: MSP430F5151IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IRSBT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-WQFN, Industrial Product overview: MSP430F5151IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IRSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5151IRSBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5151IRSBT
Embedded - Microcontrollers MSP430F5151IRSBT
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5151IRSBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5151IRSBT
Microcontrollers MSP430F5151IRSBT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R - 815-MSP430F5151IRSBT - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R
815-MSP430F5151IRSBT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R 815-MSP430F5151IRSBT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R

MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5151IRSBT
16-bit Microcontrollers - MCU MSP430F5151IRSBT
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5151IRSBT 296-MSP430F5151IRSBTTR-ND 208839-MSP430F5151IRSBT 685-MSP430F5151IRSBT MSP430F5151IRSBT MSP430F5151IRSBT 815-MSP430F5151IRSBT MSP430F5151IRSBT
Product Name MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5151IRSBT Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers