Texas Instruments MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IRSBR

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5132IRSBR is a 16-bit RISC microcontroller from the MSP430F51x2 series, designed for ultra-low-power applications such as sensor systems and motor control. It is packaged in a 40-pin WQFN (RSB) with a 5mm × 5mm body size, supports a supply voltage range of 1.8V to 3.6V, and operates from -40°C to 85°C. The device features 32KB of flash memory, 2KB of RAM, a 10-bit 200-ksps ADC, two 16-bit timers with high-resolution mode, a 32-bit hardware multiplier, two USCIs for UART/SPI/I2C communication, and 5-V tolerant I/Os with up to 20-mA drive strength. It offers five low-power modes, including shutdown mode consuming 0.25 µA at 3V, and supports hardware wakeup from standby in less than 5 µs. The part is RoHS compliant with NIPDAU lead finish and Level-2-260C-1 YEAR MSL rating.

Datasheet Summary
Powered by GS/AI

The MSP430F5132IRSBR is a 16-bit RISC microcontroller from the MSP430F51x2 series, designed for ultra-low-power applications such as sensor systems and motor control. It is packaged in a 40-pin WQFN (RSB) with a 5mm × 5mm body size, supports a supply voltage range of 1.8V to 3.6V, and operates from -40°C to 85°C. The device features 32KB of flash memory, 2KB of RAM, a 10-bit 200-ksps ADC, two 16-bit timers with high-resolution mode, a 32-bit hardware multiplier, two USCIs for UART/SPI/I2C communication, and 5-V tolerant I/Os with up to 20-mA drive strength. It offers five low-power modes, including shutdown mode consuming 0.25 µA at 3V, and supports hardware wakeup from standby in less than 5 µs. The part is RoHS compliant with NIPDAU lead finish and Level-2-260C-1 YEAR MSL rating.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5132IRSBR - Texas Instruments
Dallas, TX, United States
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5132IRSBR
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IRSBR
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1021357-MSP430F5132IRSBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1021357-MSP430F5132IRSBR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1021357-MSP430F5132IRSBR
Win Source Part Number: 1021357-MSP430F5132I RSBR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-29345-1,296-293 45-6,-MSP430F5132IRS BR-NDR,2156-MSP430F5 132IRSBR,296-29345-2 ,TEXTISMSP430F5132IR SBR,296-29345-1,-296 -29345-1-ND Base Product Number: 430F5132

Win Source Part Number: 1021357-MSP430F5132IRSBR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-29345-1,296-29345-6,-MSP430F5132IRSBR-NDR,2156-MSP430F5132IRSBR,296-29345-2,TEXTISMSP430F5132IRSBR,296-29345-1,-296-29345-1-ND
Base Product Number: 430F5132

Buy Now Datasheet
Microcontrollers - 296-29345-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29345-2-ND
Microcontrollers 296-29345-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-29345-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29345-1-ND
Microcontrollers 296-29345-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F5132IRSBR
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F5132IRSBR
16-Bit MCU, 25MHz, 8KB Flash, 1KB RAM, 10-bit ADC, DMA, 40-WQFN Product overview: MSP430F5132IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IRSBR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 8KB Flash, 1KB RAM, 10-bit ADC, DMA, 40-WQFN Product overview: MSP430F5132IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IRSBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F5132IRSBR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5132IRSBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5132IRSBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5132IRSBR
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5132IRSBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5132IRSBR
Embedded - Microcontrollers MSP430F5132IRSBR
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5132IRSBR
16-bit Microcontrollers - MCU MSP430F5132IRSBR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5132IRSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5132IRSBR
Microcontrollers MSP430F5132IRSBR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5132IRSBR 1021357-MSP430F5132IRSBR 296-29345-2-ND 685-MSP430F5132IRSBR MSP430F5132IRSBR MSP430F5132IRSBR MSP430F5132IRSBR MSP430F5132IRSBR MSP430F5132IRSBR
Product Name MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 11x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products