Texas Instruments MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IDAR

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5132IDAR - Texas Instruments
Dallas, TX, United States
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5132IDAR
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IDAR
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29344-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29344-2-ND
Microcontrollers 296-29344-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-29344-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29344-1-ND
Microcontrollers 296-29344-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
25MHz 8KB 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F5132IDAR
25MHz 8KB 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F5132IDAR
16b MCU, 25MHz, 8KB FLASH, 1KB SRAM, 10-bit ADC, 27 I/O, TSSOP Product overview: MSP430F5132IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 8KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 8KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IDAR can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 8KB FLASH, 1KB SRAM, 10-bit ADC, 27 I/O, TSSOP Product overview: MSP430F5132IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 8KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 8KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352646-MSP430F5132IDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352646-MSP430F5132IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352646-MSP430F5132IDAR
Win Source Part Number: 1352646-MSP430F5132I DAR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: MSP430F5xx Package: Tape & Reel Product Status: Active Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Base Product Number: MSP430F5132 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 25MHz Number of I/O: 29 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x10b Oscillator Type: Internal

Win Source Part Number: 1352646-MSP430F5132IDAR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MSP430F5xx
Package: Tape & Reel
Product Status: Active
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Base Product Number: MSP430F5132
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 25MHz
Number of I/O: 29
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x10b
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5132IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5132IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5132IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F5132IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5132IDAR
Microcontrollers MSP430F5132IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F5132IDAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F5132IDAR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F5132IDAR
8KB 1KB FLASH 29 1.8V~3.6V Other series 25MHz TSSOP-38-6.2mm Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1KB FLASH 29 1.8V~3.6V Other series 25MHz TSSOP-38-6.2mm Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - MSP430F5132IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5132IDAR
Microcontrollers MSP430F5132IDAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5132IDAR
16-bit Microcontrollers - MCU MSP430F5132IDAR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5132IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5132IDAR
Embedded - Microcontrollers MSP430F5132IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5132IDAR 296-29344-2-ND 685-MSP430F5132IDAR 1352646-MSP430F5132IDAR MSP430F5132IDAR MSP430F5132IDAR MSP430F5132IDAR MSP430F5132IDAR MSP430F5132IDAR MSP430F5132IDAR
Product Name MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers 25MHz 8KB 1KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b Other; 10bit
RAM 1 KB 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details