The MSP430F5131IYFFT is a 16-bit RISC mixed-signal microcontroller in a 40-pin die-sized BGA package, measuring 8.4mm × 8.4mm, operating from 1.8V to 3.6V with ultra-low power consumption of 0.25 µA inShutdownMode (LPM4.5) at 3V, and capable of waking from standby in under 5 µs. It features a 32-bit hardware multiplier, a 10-bit 200-ksps ADC, two 16-bit timers with high-resolution mode, two USCI modules supporting UART, SPI, and I2C, 5-V tolerant I/Os, and operates from -40°C to 85°C. It is qualified for RoHS-compliant use with a Level-1 MSL rating and SnAgCu ball material.
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA40
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-DSBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-DSBGA
IC MCU 16BIT 8KB FLASH 40DSBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-DSBGA
16-bit Microcontrollers - MCU Mixed Signal Microcontroller
IC MCU 16BIT 8KB FLASH 40DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5131IYFFT | MSP430F5131IYFFT | 296-MSP430F5131IYFFTCT-ND | MSP430F5131IYFFT | MSP430F5131IYFFT | MSP430F5131IYFFT | MSP430F5131IYFFT |
| Product Name | MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |