Texas Instruments MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller MSP430F5131IDAR

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5131IDAR - Texas Instruments
Dallas, TX, United States
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5131IDAR
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller MSP430F5131IDAR
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29342-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29342-2-ND
Microcontrollers 296-29342-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322186-MSP430F5131IDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322186-MSP430F5131IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322186-MSP430F5131IDAR
Manufacturer: Texas Instruments Win Source Part Number: 1322186-MSP430F5131I DAR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 38-TSSOP (0.240", 6.10mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-29342-1-ND,-296 -29342-1,-MSP430F513 1IDAR-NDR,296-29342- 6,296-29342-1,296-29 342-2 Base Product Number: MSP430F5131 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322186-MSP430F5131IDAR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 38-TSSOP (0.240", 6.10mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-29342-1-ND,-296-29342-1,-MSP430F5131IDAR-NDR,296-29342-6,296-29342-1,296-29342-2
Base Product Number: MSP430F5131
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 8KB Embedded Microcontroller MCU
685-MSP430F5131IDAR
Industrial 16-bit 25MHz 8KB Embedded Microcontroller MCU 685-MSP430F5131IDAR
16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 38-TSSOP, Industrial Product overview: MSP430F5131IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5131IDAR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 38-TSSOP, Industrial Product overview: MSP430F5131IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5131IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5131IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5131IDAR
Embedded - Microcontrollers MSP430F5131IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5131IDAR
16-bit Microcontrollers - MCU MSP430F5131IDAR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5131IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5131IDAR
Microcontrollers MSP430F5131IDAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5131IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5131IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5131IDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5131IDAR 296-29342-2-ND 1322186-MSP430F5131IDAR 685-MSP430F5131IDAR MSP430F5131IDAR MSP430F5131IDAR MSP430F5131IDAR MSP430F5131IDAR
Product Name MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 25MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 1 KB 8 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details