Texas Instruments MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver MSP430F4784IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver - MSP430F4784IPZR - Texas Instruments
Dallas, TX, United States
MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver
MSP430F4784IPZR
MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver MSP430F4784IPZR
16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-24720-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24720-2-ND
Microcontrollers 296-24720-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4784IPZR - 1227445-MSP430F4784IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4784IPZR
1227445-MSP430F4784IPZR
Embedded - Embedded - Microcontrollers - MSP430F4784IPZR 1227445-MSP430F4784IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227445-MSP430F4784I PZR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 4x16b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F4784 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348YWB PMC-GSE2; MB96345RWA PMC-GSE2; ; Introduction Date: August 23, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227445-MSP430F4784IPZR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F4784
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348YWB PMC-GSE2; MB96345RWA PMC-GSE2; ;
Introduction Date: August 23, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430F4784IPZR
16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430F4784IPZR
16-bit 16MHz MCU, 4x ADC, 48KB Flash, 2KB RAM, 72 I/O, LQFP Product overview: MSP430F4784IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4784IPZR can be used for catalog matching and distributor lookup.

16-bit 16MHz MCU, 4x ADC, 48KB Flash, 2KB RAM, 72 I/O, LQFP Product overview: MSP430F4784IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4784IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F4784IPZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - MSP430F4784IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4784IPZR
Microcontrollers MSP430F4784IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F4784IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4784IPZR
Embedded - Microcontrollers MSP430F4784IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4784IPZR
16-bit Microcontrollers - MCU MSP430F4784IPZR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F4784IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4784IPZR
Microcontrollers MSP430F4784IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4784IPZR 296-24720-2-ND 1227445-MSP430F4784IPZR 685-MSP430F4784IPZR MSP430F4784IPZR MSP430F4784IPZR MSP430F4784IPZR MSP430F4784IPZR MSP430F4784IPZR
Product Name MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F4784IPZR 16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 2 KB 2 KB 48 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers