The Texas Instruments MSP430F4784IPZ is a 16-bit ultra-low-power microcontroller targeting single-phase electricity meters, featuring 48KB of Flash memory, 2KB of RAM, four 16-bit sigma-delta analog-to-digital converters with differential PGA inputs, a liquid crystal driver for up to 160 segments, three universal serial communication interfaces, and two 16-bit timers. It operates over a supply voltage range of 1.8 V to 3.6 V, supports five power-saving modes with standby current of 1.1 μA and off-mode current of 0.2 μA, and wakes from standby in less than 6 μs. The device is packaged in a 100-pin plastic quad flatpack (LQFP) with an operating temperature range of -40 °C to 85 °C.
16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
16-bit 16MHz MCU, 4x Sigma-Delta ADC, 48KB Flash, 2KB RAM, LQFP Product overview: MSP430F4784IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4784IPZ can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4784IPZ | 685-MSP430F4784IPZ | 296-33435-5-ND | MSP430F4784IPZ | MSP430F4784IPZ | MSP430F4784IPZ | MSP430F4784IPZ |
| Product Name | MSP430F4784 16-Bit Ultra-Low-Power Microcontroller, 48KB Flash, 2KB RAM, 4 Sigma-Delta ADCs, LCD Driver | 16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer; LCD Driver | ||||||
| Bits | 16 Bit | 16 Bit | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |