The MSP430F47x series is a family of 16-bit ultra-low-power microcontrollers featuring 32 KB of flash memory, 2 KB of RAM, a 16-bit sigma-delta ADC, a 12-bit DAC, and an LCD driver capable of up to 160 segments. It operates from 1.8 V to 3.6 V, supports five power-saving modes, and wakes from standby in less than 6 µs. The device includes a 16-bit RISC CPU, two 16-bit timers, two USCI modules, and a bootloader. It is available in an 80-pin QFP package (12 mm × 12 mm) and an 113-ball MicroStar Junior BGA (7 mm × 7 mm). The MicroStar Junior BGA package variant for the MSP430F477 is obsolete. Operating temperature range is -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227444-MSP430F477IZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PBGA113
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
16-Bit MCU, 32KB Flash, 2KB RAM, 5x 16b ADC, 12b DAC, LCD, VFBGA Product overview: MSP430F477IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F477IZQWR can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 32KB Fl 2KB RAM
IC MCU 16BIT 32KB FLASH 113BGA
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 32KB FLASH 113BGA
IC MCU 16BIT 32KB FLASH 113BGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F477IZQWR | 1227444-MSP430F477IZQWR | MSP430F477IZQWR | 296-25381-2-ND | 685-MSP430F477IZQWR | MSP430F477IZQWR | MSP430F477IZQWR | MSP430F477IZQWR | MSP430F477IZQWR | 815-MSP430F477IZQWR |
| Product Name | MSP430F477 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD | Embedded - Embedded - Microcontrollers - MSP430F477IZQWR | Microcontrollers | 16-bit 32KB 2KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | IC MCU 16BIT 32KB FLASH 113BGA | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||||
| Features | Watchdog Timer; LCD Driver | |||||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 1x12b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |