Texas Instruments MSP430F47193 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver MSP430F47193IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F47193 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver - MSP430F47193IPZR - Texas Instruments
Dallas, TX, United States
MSP430F47193 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver
MSP430F47193IPZR
MSP430F47193 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver MSP430F47193IPZR
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F47193IPZR - 141707-MSP430F47193IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F47193IPZR
141707-MSP430F47193IPZR
Embedded - Embedded - Microcontrollers - MSP430F47193IPZR 141707-MSP430F47193IPZR
Manufacturer: Texas Instruments Win Source Part Number: 141707-MSP430F47193I PZR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 72 Program Memory Size: 120KB (120K x 8) Program Memory Type: FLASH Data Converters: A/D 3x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141707-MSP430F47193IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 72
Program Memory Size: 120KB (120K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-25777-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25777-2-ND
Microcontrollers 296-25777-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F47193IPZR
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F47193IPZR
16-bit 16MHz MCU, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD, LQFP Product overview: MSP430F47193IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47193IPZR can be used for catalog matching and distributor lookup.

16-bit 16MHz MCU, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD, LQFP Product overview: MSP430F47193IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47193IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 120KB FLASH 100LQFP - 815-MSP430F47193IPZR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 120KB FLASH 100LQFP
815-MSP430F47193IPZR
IC MCU 16BIT 120KB FLASH 100LQFP 815-MSP430F47193IPZR
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F47193IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47193IPZR
Microcontrollers MSP430F47193IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F47193IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47193IPZR
Embedded - Microcontrollers MSP430F47193IPZR
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47193IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47193IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47193IPZR
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47193IPZR
16-bit Microcontrollers - MCU MSP430F47193IPZR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47193IPZR 141707-MSP430F47193IPZR 296-25777-2-ND 685-MSP430F47193IPZR 815-MSP430F47193IPZR MSP430F47193IPZR MSP430F47193IPZR MSP430F47193IPZR MSP430F47193IPZR
Product Name MSP430F47193 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, LCD Driver Embedded - Embedded - Microcontrollers - MSP430F47193IPZR Microcontrollers 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU IC MCU 16BIT 120KB FLASH 100LQFP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 4 KB 120 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers