Texas Instruments MSP430F47187 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47187IPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F47187 16-Bit Ultra-Low-Power Microcontroller,  116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver - MSP430F47187IPZ - Texas Instruments
Dallas, TX, United States
MSP430F47187 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver
MSP430F47187IPZ
MSP430F47187 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47187IPZ
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-32666-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32666-ND
Microcontrollers 296-32666-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080655-MSP430F47187IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080655-MSP430F47187IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080655-MSP430F47187IPZ
Win Source Part Number: 1080655-MSP430F47187 IPZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430x4xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 116KB (116K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 7x16b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FG4618IPZ; MSP430FG4618IPZR; MSP430FR6989IPZ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: MSP430F47187IPZ-ND,2 96-32666 Base Product Number: 430F47187

Win Source Part Number: 1080655-MSP430F47187IPZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430x4xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 116KB (116K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 7x16b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FG4618IPZ; MSP430FG4618IPZR; MSP430FR6989IPZ;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430F47187IPZ-ND,296-32666
Base Product Number: 430F47187

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F47187IPZ
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F47187IPZ
16-bit MCU, 16MHz, 7 Sigma-Delta ADCs, 116KB Flash, 8KB RAM, LQFP Product overview: MSP430F47187IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47187IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 7 Sigma-Delta ADCs, 116KB Flash, 8KB RAM, LQFP Product overview: MSP430F47187IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47187IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F47187IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47187IPZ
Microcontrollers MSP430F47187IPZ
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47187IPZ
16-bit Microcontrollers - MCU MSP430F47187IPZ
16-bit Microcontrollers - MCU 16B Ultr-Lo-Pw 116KB Fl 7 Sigma-Delta ADC

16-bit Microcontrollers - MCU 16B Ultr-Lo-Pw 116KB Fl 7 Sigma-Delta ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47187IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47187IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47187IPZ
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F47187IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F47187IPZ
Microcontrollers MSP430F47187IPZ
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F47187IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47187IPZ
Embedded - Microcontrollers MSP430F47187IPZ
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47187IPZ 296-32666-ND 1080655-MSP430F47187IPZ 685-MSP430F47187IPZ MSP430F47187IPZ MSP430F47187IPZ MSP430F47187IPZ MSP430F47187IPZ MSP430F47187IPZ
Product Name MSP430F47187 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 7 Sigma-Delta ADCs, LCD Driver Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 8 KB 8 KB 116 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details