The MSP430F46191IPZ is a 16-bit ultra-low-power microcontroller with 120KB+256B Flash memory and 4KB RAM, featuring a 12-bit ADC, DMA, on-chip comparator, and an LCD driver supporting up to 160 segments with a regulated charge pump. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 400 µA at 1 MHz and 2.2 V, and standby mode consumption of 1.3 µA. The device packages in a 100-pin TQFP (PZ) with an operating temperature range of -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, Comparator, DMA, 160 Seg LCD 100-LQFP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,120KB Flash
IC MCU 16BIT 120KB FLASH 100LQFP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F46191IPZ | MSP430F46191IPZ | MSP430F46191IPZ-ND | MSP430F46191IPZ | MSP430F46191IPZ | MSP430F46191IPZ |
| Product Name | MSP430F46191 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, Comparator, DMA, 160 Seg LCD | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |