16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
IC MCU 16BIT 92KB FLASH 100LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4617IPZR | 296-25768-2-ND | MSP430F4617IPZR | MSP430F4617IPZR | MSP430F4617IPZR |
| Product Name | MSP430F4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, DMA, 160 Seg LCD | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 12x12b | |||
| RAM | 8 KB | 8 KB | 8 KB |