The MSP430F46161IPZ is a 16-bit ultralow-power microcontroller with 92KB of Flash memory, 4KB of RAM, a 12-bit ADC (disabled), an on-chip comparator, three-channel DMA, two 16-bit timers, a universal serial communication interface, a USART, and an LCD driver supporting up to 160 segments with a regulated charge pump. It operates from 1.8 V to 3.6 V, with active mode power consumption of 400 µA at 1 MHz and 2.2 V, standby mode consumption of 1.3 µA, and off mode (RAM retention) consumption of 0.22 µA. Wake-up from standby requires less than 6 µs. The device is housed in a 100-pin plastic TQFP package with dimensions matching the PZ package family, operating from -40°C to 85°C. It meets RoHS standards and has a Level-3 MSL rating for moisture sensitivity. The MSP430x461x1 series lacks the ADC12 module present in the MSP430x461x variants.
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, Comparator, DMA, 160 Seg LCD 100-LQFP -40 to 85
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 92KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,92KB Flash
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F46161IPZ | MSP430F46161IPZ-ND | MSP430F46161IPZ | MSP430F46161IPZ | MSP430F46161IPZ | MSP430F46161IPZ |
| Product Name | MSP430F46161 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, Comparator, DMA, 160 Seg LCD | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |