Manufacturer: Texas Instruments
Win Source Part Number: 003684-MSP430F449IPZ
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: MSP430x4xx
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MSP430 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14) Product overview: MSP430F449IPZRG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F449IPZRG4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 003684-MSP430F449IPZRG4 | 685-MSP430F449IPZRG4 |
| Product Name | Integrated Circuits(ICs) | 16-bit 8MHz 60KB Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Clock Speed | 8 MHz | |
| RAM | 60 KB | 2 KB |
| ROM Type | Flash; FLASH |