The MSP430F4491IPZ is a 16-bit ultralow-power microcontroller with 60KB+256B flash memory and 2KB RAM, featuring a 12-bit A/D converter, two USARTs, a hardware multiplier, an on-chip comparator, and an LCD driver for up to 160 segments. It operates over a supply voltage range of 1.8 V to 3.6 V, supports five power-saving modes with standby current of 1.1 µA and off-mode current of 0.1 µA, and wakes from standby in less than 6 µs. The device is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40°C to 85°C.
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 60KB FLASH 100LQFP
IC MCU 16BIT 60KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4491IPZ | 296-32664-ND | MSP430F4491IPZ | MSP430F4491IPZ | MSP430F4491IPZ | MSP430F4491IPZ |
| Product Name | MSP430F4491 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; LCD Driver | |||||
| Bits | 16 Bit | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |