Texas Instruments MSP430F448 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD MSP430F448IPZR

Description
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F448 is a 16-bit ultra-low-power microcontroller with 48KB+256B Flash memory, 2KB RAM, a 12-bit ADC, two USARTs, a hardware multiplier, and an LCD driver supporting up to 160 segments. It is packaged in a 100-pin LQFP (PZ) and operates over a temperature range of -40°C to 85°C. The device supports five power-saving modes with a wake-up time from standby of less than 6 µs and a supply voltage range of 1.8 V to 3.6 V.

Datasheet Summary
Powered by GS/AI

The MSP430F448 is a 16-bit ultra-low-power microcontroller with 48KB+256B Flash memory, 2KB RAM, a 12-bit ADC, two USARTs, a hardware multiplier, and an LCD driver supporting up to 160 segments. It is packaged in a 100-pin LQFP (PZ) and operates over a temperature range of -40°C to 85°C. The device supports five power-saving modes with a wake-up time from standby of less than 6 µs and a supply voltage range of 1.8 V to 3.6 V.

Suppliers

Company
Product
Description
Supplier Links
MSP430F448 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD - MSP430F448IPZR - Texas Instruments
Dallas, TX, United States
MSP430F448 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD
MSP430F448IPZR
MSP430F448 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD MSP430F448IPZR
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430F448IPZR
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430F448IPZR
16-bit MCU, 8MHz, 48KB FLASH, 2KB SRAM, 100-LQFP Product overview: MSP430F448IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F448IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 48KB FLASH, 2KB SRAM, 100-LQFP Product overview: MSP430F448IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F448IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F448IPZR - 024487-MSP430F448IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F448IPZR
024487-MSP430F448IPZR
Embedded - Embedded - Microcontrollers - MSP430F448IPZR 024487-MSP430F448IPZR
Manufacturer: Texas Instruments Win Source Part Number: 024487-MSP430F448IPZ R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F448 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB96F346YWB PMC-GSE2; MB96346YWA PMC-GSE2; MB96345YSA PMC-GSE2; MB96346YSA PMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024487-MSP430F448IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F448
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MB96F346YWB PMC-GSE2; MB96346YWA PMC-GSE2; MB96345YSA PMC-GSE2; MB96346YSA PMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-26233-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26233-2-ND
Microcontrollers 296-26233-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26233-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26233-6-ND
Microcontrollers 296-26233-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26233-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26233-1-ND
Microcontrollers 296-26233-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F448IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F448IPZR
Embedded - Microcontrollers MSP430F448IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F448IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F448IPZR
Microcontrollers MSP430F448IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F448IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F448IPZR
Microcontrollers MSP430F448IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F448IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F448IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F448IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F448IPZR 685-MSP430F448IPZR 024487-MSP430F448IPZR 296-26233-2-ND MSP430F448IPZR MSP430F448IPZR MSP430F448IPZR MSP430F448IPZR
Product Name MSP430F448 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs, HW Multiplier, 160 Seg LCD 16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F448IPZR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 48 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers