Texas Instruments MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F437IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F437IPN - Texas Instruments
Dallas, TX, United States
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F437IPN
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F437IPN
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F437IPN - Rochester Electronics
Newburyport, MA, United States
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F437IPN - 1227432-MSP430F437IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F437IPN
1227432-MSP430F437IPN
Embedded - Embedded - Microcontrollers - MSP430F437IPN 1227432-MSP430F437IPN
Manufacturer: Texas Instruments Win Source Part Number: 1227432-MSP430F437IP N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227432-MSP430F437IPN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F437IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F437IPN
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F437IPN
16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F437IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F437IPN can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F437IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F437IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13723-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13723-ND
Microcontrollers 296-13723-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F437IPN
16-bit Microcontrollers - MCU MSP430F437IPN
16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

Buy Now Datasheet
Microcontrollers - MSP430F437IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F437IPN
Microcontrollers MSP430F437IPN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F437IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F437IPN
Embedded - Microcontrollers MSP430F437IPN
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F437IPN MSP430F437IPN 1227432-MSP430F437IPN 685-MSP430F437IPN 296-13723-ND MSP430F437IPN MSP430F437IPN MSP430F437IPN
Product Name MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F437IPN 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details