Texas Instruments MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD - MSP430F4361IPZR - Texas Instruments
Dallas, TX, United States
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD
MSP430F4361IPZR
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPZR
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F4361IPZR - Rochester Electronics
Newburyport, MA, United States
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD

MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F4361IPZR
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F4361IPZR
16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, LCD, SPI/UART, 100-LQFP Product overview: MSP430F4361IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, LCD, SPI/UART, 100-LQFP Product overview: MSP430F4361IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4361IPZR - 024480-MSP430F4361IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4361IPZR
024480-MSP430F4361IPZR
Embedded - Embedded - Microcontrollers - MSP430F4361IPZR 024480-MSP430F4361IPZR
Manufacturer: Texas Instruments Win Source Part Number: 024480-MSP430F4361IP ZR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024480-MSP430F4361IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-22760-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22760-2-ND
Microcontrollers 296-22760-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MSP430F4361IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4361IPZR
Microcontrollers MSP430F4361IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4361IPZR
16-bit Microcontrollers - MCU MSP430F4361IPZR
16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F4361IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4361IPZR
Embedded - Microcontrollers MSP430F4361IPZR
IC MCU 16BIT 24KB FLASH 100LQFP

IC MCU 16BIT 24KB FLASH 100LQFP

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R - 815-MSP430F4361IPZR - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R
815-MSP430F4361IPZR
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R 815-MSP430F4361IPZR
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R

MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4361IPZR MSP430F4361IPZR 685-MSP430F4361IPZR 024480-MSP430F4361IPZR 296-22760-2-ND MSP430F4361IPZR MSP430F4361IPZR MSP430F4361IPZR 815-MSP430F4361IPZR
Product Name MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F4361IPZR Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 24 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products