Texas Instruments MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F4361IPN is a 16-bit ultralow-power microcontroller with 24KB of Flash memory and 1KB of RAM, featuring an integrated LCD driver for up to 160 segments, two USARTs for asynchronous UART or synchronous SPI communication, a 12-bit A/D converter, two 16-bit timers, and a brownout detector. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 280 µA in active mode at 1 MHz and 2.2 V, and supports wake-up from standby mode in less than 6 µs. The device is packaged in an 80-pin LQFP and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F4361IPN is a 16-bit ultralow-power microcontroller with 24KB of Flash memory and 1KB of RAM, featuring an integrated LCD driver for up to 160 segments, two USARTs for asynchronous UART or synchronous SPI communication, a 12-bit A/D converter, two 16-bit timers, and a brownout detector. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 280 µA in active mode at 1 MHz and 2.2 V, and supports wake-up from standby mode in less than 6 µs. The device is packaged in an 80-pin LQFP and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD - MSP430F4361IPN - Texas Instruments
Dallas, TX, United States
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD
MSP430F4361IPN
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPN
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU - 685-MSP430F4361IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F4361IPN
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F4361IPN
16-bit 8MHz MCU, 24KB Flash, 1KB RAM, SPI/UART, LCD, LQFP Product overview: MSP430F4361IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPN can be used for catalog matching and distributor lookup.

16-bit 8MHz MCU, 24KB Flash, 1KB RAM, SPI/UART, LCD, LQFP Product overview: MSP430F4361IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316803-MSP430F4361IPN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316803-MSP430F4361IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316803-MSP430F4361IPN
Manufacturer: Texas Instruments Win Source Part Number: 1316803-MSP430F4361I PN Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPU16 Speed: 8MHz Standard Package: 119 Mounting: Surface Mount Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430F4361IPN ,296-32661,2156-MSP4 30F4361IPN,MSP430F43 61IPN-ND Base Product Number: MSP430F4361 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316803-MSP430F4361IPN
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430F4361IPN,296-32661,2156-MSP430F4361IPN,MSP430F4361IPN-ND
Base Product Number: MSP430F4361
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - MSP430F4361IPN - Rochester Electronics
Newburyport, MA, United States
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD

MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD

Supplier's Site Datasheet
Microcontrollers - 296-32661-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32661-ND
Microcontrollers 296-32661-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4361IPN
16-bit Microcontrollers - MCU MSP430F4361IPN
16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

Buy Now Datasheet
Microcontrollers - MSP430F4361IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4361IPN
Microcontrollers MSP430F4361IPN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4361IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4361IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4361IPN
IC MCU 16BIT 24KB FLASH 80LQFP

IC MCU 16BIT 24KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4361IPN 685-MSP430F4361IPN 1316803-MSP430F4361IPN MSP430F4361IPN 296-32661-ND MSP430F4361IPN MSP430F4361IPN MSP430F4361IPN
Product Name MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 24 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details