Texas Instruments MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F435IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F435IPZR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 16kB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with an active mode current of 280 µA at 1 MHz and 2.2 V, a standby mode current of 1.1 µA, and an off mode current of just 0.1 µA. The device includes a 12-bit analog-to-digital converter (ADC) with sample-and-hold capabilities and an integrated LCD driver that supports up to 160 segments. This microcontroller is equipped with two 16-bit timers, a serial communication interface (USART), and a brownout detector. It also features five power-saving modes and can wake up from standby in less than 6 µs. The MSP430F435IPZR is suitable for applications requiring efficient power management, such as portable measurement systems and industrial control applications. It operates within a temperature range of -40°C to 85°C and is available in a 100-pin LQFP package.

Datasheet Summary
Powered by GS/AI

The MSP430F435IPZR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 16kB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with an active mode current of 280 µA at 1 MHz and 2.2 V, a standby mode current of 1.1 µA, and an off mode current of just 0.1 µA. The device includes a 12-bit analog-to-digital converter (ADC) with sample-and-hold capabilities and an integrated LCD driver that supports up to 160 segments. This microcontroller is equipped with two 16-bit timers, a serial communication interface (USART), and a brownout detector. It also features five power-saving modes and can wake up from standby in less than 6 µs. The MSP430F435IPZR is suitable for applications requiring efficient power management, such as portable measurement systems and industrial control applications. It operates within a temperature range of -40°C to 85°C and is available in a 100-pin LQFP package.

Suppliers

Company
Product
Description
Supplier Links
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F435IPZR - Texas Instruments
Dallas, TX, United States
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F435IPZR
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F435IPZR
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F435IPZR - 1227427-MSP430F435IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F435IPZR
1227427-MSP430F435IPZR
Embedded - Embedded - Microcontrollers - MSP430F435IPZR 1227427-MSP430F435IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227427-MSP430F435IP ZR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F435 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348TSC PMC-GSE2; MB96F348YWB PMC-GSE2; MB96F346AWB PMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227427-MSP430F435IPZR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F435
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348TSC PMC-GSE2; MB96F348YWB PMC-GSE2; MB96F346AWB PMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F435IPZR - Rochester Electronics
Newburyport, MA, United States
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F435IPZR
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F435IPZR
16-Bit MCU, 8MHz, 16KB Flash, 512B SRAM, 12-bit ADC, SPI/UART, 100-LQFP Product overview: MSP430F435IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F435IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 16KB Flash, 512B SRAM, 12-bit ADC, SPI/UART, 100-LQFP Product overview: MSP430F435IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F435IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26230-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26230-6-ND
Microcontrollers 296-26230-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26230-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26230-2-ND
Microcontrollers 296-26230-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26230-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26230-1-ND
Microcontrollers 296-26230-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F435IPZR
16-bit Microcontrollers - MCU MSP430F435IPZR
16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bADC/USART 160sLCD

Buy Now Datasheet
Microcontrollers - MSP430F435IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F435IPZR
Microcontrollers MSP430F435IPZR
IC MCU 16BIT 16KB FLASH 100LQFP

IC MCU 16BIT 16KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F435IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F435IPZR
Embedded - Microcontrollers MSP430F435IPZR
IC MCU 16BIT 16KB FLASH 100LQFP

IC MCU 16BIT 16KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F435IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F435IPZR
Microcontrollers MSP430F435IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F435IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F435IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F435IPZR
IC MCU 16BIT 16KB FLASH 100LQFP

IC MCU 16BIT 16KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F435IPZR 1227427-MSP430F435IPZR MSP430F435IPZR 685-MSP430F435IPZR 296-26230-6-ND MSP430F435IPZR MSP430F435IPZR MSP430F435IPZR MSP430F435IPZR MSP430F435IPZR
Product Name MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F435IPZR 16-bit 8MHz 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers