16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227426-MSP430F435IP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)
8MHz 16-bit MCU, 16KB Flash, 512B SRAM, 12-bit ADC, SPI/UART, LCD Product overview: MSP430F435IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F435IPZ can be used for catalog matching and distributor lookup.
MCU, 16BIT, MSP430, 8MHZ, LQFP-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430;
16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bADC/USART 160sLCD
IC MCU 16BIT 16KB FLASH 100LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 16KB FLASH 100LQFP
IC MCU 16BIT 16KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F435IPZ | 1227426-MSP430F435IPZ | MSP430F435IPZ | 296-12635-ND | 685-MSP430F435IPZ | 29AH6703 | MSP430F435IPZ | MSP430F435IPZ | MSP430F435IPZ | MSP430F435IPZ | MSP430F435IPZ |
| Product Name | MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD | Embedded - Embedded - Microcontrollers - MSP430F435IPZ | Microcontrollers | 16-bit 8MHz 16KB Embedded Microcontroller MCU | Mcu, 16Bit, Msp430, 8Mhz, Lqfp-100; Product Range Texas Instruments | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit~12-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||||
| Features | Watchdog Timer; LCD Driver | ||||||||||
| Bits | 16 Bit | Other; A/D 8x12b | |||||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |