Texas Instruments MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F435IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F435IPN - Texas Instruments
Dallas, TX, United States
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F435IPN
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F435IPN
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-13721-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13721-ND
Microcontrollers 296-13721-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F435IPN - 111113-MSP430F435IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F435IPN
111113-MSP430F435IPN
Embedded - Embedded - Microcontrollers - MSP430F435IPN 111113-MSP430F435IPN
Manufacturer: Texas Instruments Win Source Part Number: 111113-MSP430F435IPN Packaging: Tray Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111113-MSP430F435IPN
Packaging: Tray
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 8MHz 16KB Embedded Microcontroller MCU - 685-MSP430F435IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F435IPN
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F435IPN
16-bit MCU, 8MHz, 16KB Flash, 512B RAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F435IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F435IPN can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 16KB Flash, 512B RAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F435IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F435IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F435IPN - Rochester Electronics
Newburyport, MA, United States
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F435IPN
16-bit Microcontrollers - MCU MSP430F435IPN
16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bADC/USART 160sLCD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F435IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F435IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F435IPN
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F435IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F435IPN
Microcontrollers MSP430F435IPN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-80; Product Range Texas Instruments - 28AH4214 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-80; Product Range Texas Instruments
28AH4214
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-80; Product Range Texas Instruments 28AH4214
MCU, 16BIT, MSP430, 8MHZ, LQFP-80; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-80; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F435IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F435IPN
Embedded - Microcontrollers MSP430F435IPN
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F435IPN 296-13721-ND 111113-MSP430F435IPN 685-MSP430F435IPN MSP430F435IPN MSP430F435IPN MSP430F435IPN MSP430F435IPN 28AH4214 MSP430F435IPN
Product Name MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F435IPN 16-bit 8MHz 16KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-80; Product Range Texas Instruments Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products