Texas Instruments MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD MSP430F4351IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F4351IPNR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 16kB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with active mode current of 280 µA at 1 MHz and 2.2 V, standby mode current of 1.1 µA, and off mode current of 0.1 µA with RAM retention. This microcontroller includes an integrated LCD driver capable of supporting up to 160 segments, making it suitable for applications requiring visual displays. It features two universal serial communication interfaces (USART), allowing for flexible communication options. The device is equipped with a 12-bit A/D converter, two 16-bit timers, and an on-chip comparator, enhancing its functionality for various applications, including sensor systems and industrial control. The MSP430F4351IPNR is packaged in an 80-pin LQFP and operates within a temperature range of -40°C to 85°C. It supports multiple power-saving modes and can wake up from standby in less than 6 µs, making it ideal for battery-operated devices. The microcontroller also includes a brownout detector and a supply voltage supervisor for added reliability.

Datasheet Summary
Powered by GS/AI

The MSP430F4351IPNR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 16kB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with active mode current of 280 µA at 1 MHz and 2.2 V, standby mode current of 1.1 µA, and off mode current of 0.1 µA with RAM retention. This microcontroller includes an integrated LCD driver capable of supporting up to 160 segments, making it suitable for applications requiring visual displays. It features two universal serial communication interfaces (USART), allowing for flexible communication options. The device is equipped with a 12-bit A/D converter, two 16-bit timers, and an on-chip comparator, enhancing its functionality for various applications, including sensor systems and industrial control. The MSP430F4351IPNR is packaged in an 80-pin LQFP and operates within a temperature range of -40°C to 85°C. It supports multiple power-saving modes and can wake up from standby in less than 6 µs, making it ideal for battery-operated devices. The microcontroller also includes a brownout detector and a supply voltage supervisor for added reliability.

Suppliers

Company
Product
Description
Supplier Links
MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD - MSP430F4351IPNR - Texas Instruments
Dallas, TX, United States
MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD
MSP430F4351IPNR
MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD MSP430F4351IPNR
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-22757-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22757-2-ND
Microcontrollers 296-22757-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F4351IPNR
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F4351IPNR
16-Bit 8MHz MCU, 16KB FLASH, 512B SRAM, LCD, SPI/UART, 80-LQFP Product overview: MSP430F4351IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4351IPNR can be used for catalog matching and distributor lookup.

16-Bit 8MHz MCU, 16KB FLASH, 512B SRAM, LCD, SPI/UART, 80-LQFP Product overview: MSP430F4351IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4351IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4351IPNR - 145263-MSP430F4351IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4351IPNR
145263-MSP430F4351IPNR
Embedded - Embedded - Microcontrollers - MSP430F4351IPNR 145263-MSP430F4351IPNR
Manufacturer: Texas Instruments Win Source Part Number: 145263-MSP430F4351IP NR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145263-MSP430F4351IPNR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4351IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4351IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4351IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F4351IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4351IPNR
Microcontrollers MSP430F4351IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4351IPNR
16-bit Microcontrollers - MCU MSP430F4351IPNR
16-bit Microcontrollers - MCU 16kB Flash 512 RAM

16-bit Microcontrollers - MCU 16kB Flash 512 RAM

Buy Now Datasheet
Microcontrollers - MSP430F4351IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4351IPNR
Microcontrollers MSP430F4351IPNR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F4351IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4351IPNR
Embedded - Microcontrollers MSP430F4351IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4351IPNR 296-22757-2-ND 685-MSP430F4351IPNR 145263-MSP430F4351IPNR MSP430F4351IPNR MSP430F4351IPNR MSP430F4351IPNR MSP430F4351IPNR MSP430F4351IPNR
Product Name MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD Microcontrollers 16-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F4351IPNR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 16 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers