Texas Instruments MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD MSP430F427IPMR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD - MSP430F427IPMR - Texas Instruments
Dallas, TX, United States
MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD
MSP430F427IPMR
MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD MSP430F427IPMR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-39077-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39077-1-ND
Microcontrollers 296-39077-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-39077-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39077-6-ND
Microcontrollers 296-39077-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-39077-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39077-2-ND
Microcontrollers 296-39077-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F427IPMR - 1227421-MSP430F427IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F427IPMR
1227421-MSP430F427IPMR
Embedded - Embedded - Microcontrollers - MSP430F427IPMR 1227421-MSP430F427IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227421-MSP430F427IP MR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 3x16b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F427 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): DSPIC33EP64GP506T-I/ PT; DSPIC33EP16GS506T-E/ PT; DSPIC33FJ64MC706TI/P T; Introduction Date: July 25, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1227421-MSP430F427IPMR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 3x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F427
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): DSPIC33EP64GP506T-I/PT; DSPIC33EP16GS506T-E/PT; DSPIC33FJ64MC706TI/PT;
Introduction Date: July 25, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
 - MSP430F427IPMR - Rochester Electronics
Newburyport, MA, United States
MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD

MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F427IPMR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F427IPMR
8MHz 16-bit MCU, 32KB Flash, 1KB RAM, 3 ADCs, LCD, LQFP Product overview: MSP430F427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F427IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 32KB Flash, 1KB RAM, 3 ADCs, LCD, LQFP Product overview: MSP430F427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F427IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F427IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F427IPMR
Microcontrollers MSP430F427IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430F427IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F427IPMR
Microcontrollers MSP430F427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F427IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F427IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F427IPMR
16-bit Microcontrollers - MCU MSP430F427IPMR
16-bit Microcontrollers - MCU 32KB Flash 1KB RAM SigDelt ADC/128 sLCD

16-bit Microcontrollers - MCU 32KB Flash 1KB RAM SigDelt ADC/128 sLCD

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F427IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F427IPMR
Embedded - Microcontrollers MSP430F427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F427IPMR 296-39077-1-ND 1227421-MSP430F427IPMR MSP430F427IPMR 685-MSP430F427IPMR MSP430F427IPMR MSP430F427IPMR MSP430F427IPMR MSP430F427IPMR MSP430F427IPMR
Product Name MSP430F427 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F427IPMR 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products