Texas Instruments MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IRTDT

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F417 is a 16-bit ultra-low-power microcontroller with 32KB of flash memory and 1KB of RAM, featuring an integrated 96-segment LCD driver and an on-chip comparator. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 200 μA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 μA. Wake-up from standby occurs in less than 6 μs. The device is packaged in a 64-pin VQFN (RTD) with dimensions compatible with the specified tape and reel packaging, and operates across a temperature range of -40°C to 85°C. It supports in-system programming and includes a frequency-locked loop and 16-bit Timer_A with five capture/compare registers.

Datasheet Summary
Powered by GS/AI

The MSP430F417 is a 16-bit ultra-low-power microcontroller with 32KB of flash memory and 1KB of RAM, featuring an integrated 96-segment LCD driver and an on-chip comparator. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 200 μA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 μA. Wake-up from standby occurs in less than 6 μs. The device is packaged in a 64-pin VQFN (RTD) with dimensions compatible with the specified tape and reel packaging, and operates across a temperature range of -40°C to 85°C. It supports in-system programming and includes a frequency-locked loop and 16-bit Timer_A with five capture/compare registers.

Suppliers

Company
Product
Description
Supplier Links
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD - MSP430F417IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD
MSP430F417IRTDT
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IRTDT
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-22755-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22755-2-ND
Microcontrollers 296-22755-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322486-MSP430F417IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322486-MSP430F417IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322486-MSP430F417IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 1322486-MSP430F417IR TDT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 8MHz Standard Package: 250 Mounting: Surface Mount Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-22755-1-NDR,296 -22755-6,296-22755-2 -NDR,-MSP430F417IRTD T-NDR,296-22755-1-ND R,296-22755-2,-296-2 2755-1,-296-22755-1- ND,296-22755-1 Base Product Number: MSP430F417 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322486-MSP430F417IRTDT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-22755-1-NDR,296-22755-6,296-22755-2-NDR,-MSP430F417IRTDT-NDR,296-22755-1-NDR,296-22755-2,-296-22755-1,-296-22755-1-ND,296-22755-1
Base Product Number: MSP430F417
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F417IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F417IRTDT
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F417IRTDT
8MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, LCD, VQFN Product overview: MSP430F417IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IRTDT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, LCD, VQFN Product overview: MSP430F417IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F417IRTDT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F417IRTDT
Microcontrollers MSP430F417IRTDT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F417IRTDT
16-bit Microcontrollers - MCU MSP430F417IRTDT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F417IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F417IRTDT
Embedded - Microcontrollers MSP430F417IRTDT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F417IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F417IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F417IRTDT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F417IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F417IRTDT
Microcontrollers MSP430F417IRTDT
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F417IRTDT 296-22755-2-ND 1322486-MSP430F417IRTDT 685-MSP430F417IRTDT MSP430F417IRTDT MSP430F417IRTDT MSP430F417IRTDT MSP430F417IRTDT MSP430F417IRTDT
Product Name MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers