Texas Instruments MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver MSP430F4152IPMR

Description
16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver - MSP430F4152IPMR - Texas Instruments
Dallas, TX, United States
MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver
MSP430F4152IPMR
MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver MSP430F4152IPMR
16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 64-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 16KB Embedded Microcontroller MCU - 685-MSP430F4152IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F4152IPMR
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F4152IPMR
16-bit MCU, 8MHz, 16KB Flash, 512B SRAM, 10-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F4152IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4152IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 16KB Flash, 512B SRAM, 10-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F4152IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4152IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4152IPMR - 024474-MSP430F4152IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4152IPMR
024474-MSP430F4152IPMR
Embedded - Embedded - Microcontrollers - MSP430F4152IPMR 024474-MSP430F4152IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024474-MSP430F4152IP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 56 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430F4152 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC24HJ64GP206A-E/PT ; dsPIC33FJ32GS406E/PT ; PIC24FJ256GA106T-I/P T; Introduction Date: February 16, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 024474-MSP430F4152IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 56
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430F4152
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC24HJ64GP206A-E/PT; dsPIC33FJ32GS406E/PT; PIC24FJ256GA106T-I/PT;
Introduction Date: February 16, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices

Buy Now Datasheet
Microcontrollers - 296-24861-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24861-6-ND
Microcontrollers 296-24861-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-24861-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24861-2-ND
Microcontrollers 296-24861-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-24861-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24861-1-ND
Microcontrollers 296-24861-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430F4152IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4152IPMR
Microcontrollers MSP430F4152IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430F4152IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4152IPMR
Microcontrollers MSP430F4152IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F4152IPMR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F4152IPMR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F4152IPMR
16KB 1.8V~3.6V MSP430 8MHz 56 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.8V~3.6V MSP430 8MHz 56 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 28AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
28AH4212
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 28AH4212
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4152IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4152IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4152IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F4152IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4152IPMR
Embedded - Microcontrollers MSP430F4152IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4152IPMR
16-bit Microcontrollers - MCU MSP430F4152IPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr 8KB Fl 512B RAM 10B ADC

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr 8KB Fl 512B RAM 10B ADC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4152IPMR 685-MSP430F4152IPMR 024474-MSP430F4152IPMR 296-24861-6-ND MSP430F4152IPMR MSP430F4152IPMR MSP430F4152IPMR 28AH4212 MSP430F4152IPMR MSP430F4152IPMR MSP430F4152IPMR
Product Name MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 16-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F4152IPMR Microcontrollers Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver Watchdog Timer; Low Voltage Detector; LCD Driver
Bits 16 Bit Other; A/D 8x10b Other; 10bit
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers