The MSP430F413IRTDT is a 16-bit ultra-low-power microcontroller with 8KB of Flash memory and 256B of RAM, featuring an integrated 96-segment LCD driver and an on-chip comparator. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode current consumption of 200 μA at 1 MHz and 2.2 V, and standby mode current of 0.7 μA. The device supports five power-saving modes and wakes from standby in less than 6 μs. It is packaged in a 64-pin VQFN (RTD) with dimensions compliant to tape-and-reel specifications, and operates from -40°C to 85°C. The part includes a programmable FLL+, 16-bit Timer_A with five capture/compare registers, and supports serial onboard programming with no external programming voltage required.
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-VQFN -40 to 85
MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD
8MHz 16-bit MCU, 8KB Flash, 256B SRAM, LCD, QFN Product overview: MSP430F413IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F413IRTDT can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1322970-MSP430F413IR
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-17324-2-ND,296-M
Base Product Number: MSP430F413
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 8KB FLASH 64VQFN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)
IC MCU 16BIT 8KB FLASH 64VQFN
16-bit Microcontrollers - MCU 16Bit UltLoPwr 8kB Flash 256B RAM
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F413IRTDT | MSP430F413IRTDT | 685-MSP430F413IRTDT | 296-MSP430F413IRTDTTR-ND | 1322970-MSP430F413IRTDT | MSP430F413IRTDT | MSP430F413IRTDT | MSP430F413IRTDT | MSP430F413IRTDT |
| Product Name | MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD | 16-bit 8MHz 8KB QFN Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer; LCD Driver | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 8 KB | 0.2560 KB | 256 KB |