High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA 0-XCEPT -55 to 150
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 0-XCEPT
IC MCU 16BIT 120KB FLASH 0XCEPT
IC MCU 16BIT 120KB FLASH 0XCEPT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 0-XCEPT
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2619SKGD1 | MSP430F2619SKGD1-ND | MSP430F2619SKGD1 | MSP430F2619SKGD1 | MSP430F2619SKGD1 |
| Product Name | MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |