Texas Instruments MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2618TPNR

Description
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA - MSP430F2618TPNR - Texas Instruments
Dallas, TX, United States
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA
MSP430F2618TPNR
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2618TPNR
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105

16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105

Buy Now Datasheet
 - MSP430F2618TPNR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - 296-22698-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22698-1-ND
Microcontrollers 296-22698-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-22698-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22698-2-ND
Microcontrollers 296-22698-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-22698-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22698-6-ND
Microcontrollers 296-22698-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2618TPNR - 1227398-MSP430F2618TPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2618TPNR
1227398-MSP430F2618TPNR
Embedded - Embedded - Microcontrollers - MSP430F2618TPNR 1227398-MSP430F2618TPNR
Manufacturer: Texas Instruments Win Source Part Number: 1227398-MSP430F2618T PNR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1227398-MSP430F2618TPNR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace

Buy Now
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU - 685-MSP430F2618TPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F2618TPNR
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F2618TPNR
16MHz 16-Bit MCU, 116KB Flash, 8KB RAM, 12-Bit ADC/DAC, I2C/SPI/UART, 80-LQFP Product overview: MSP430F2618TPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPNR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 116KB Flash, 8KB RAM, 12-Bit ADC/DAC, I2C/SPI/UART, 80-LQFP Product overview: MSP430F2618TPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2618TPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2618TPNR
Embedded - Microcontrollers MSP430F2618TPNR
IC MCU 16BIT 116KB FLASH 80LQFP

IC MCU 16BIT 116KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2618TPNR
16-bit Microcontrollers - MCU MSP430F2618TPNR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F2618TPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2618TPNR
Microcontrollers MSP430F2618TPNR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - MSP430F2618TPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2618TPNR
Microcontrollers MSP430F2618TPNR
IC MCU 16BIT 116KB FLASH 80LQFP

IC MCU 16BIT 116KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2618TPNR MSP430F2618TPNR 296-22698-1-ND 1227398-MSP430F2618TPNR 685-MSP430F2618TPNR MSP430F2618TPNR MSP430F2618TPNR MSP430F2618TPNR MSP430F2618TPNR
Product Name MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2618TPNR 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers