16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)
16MHz 16-bit MCU, 116KB Flash, 8KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, 80-LQFP Product overview: MSP430F2618TPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1227397-MSP430F2618T
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace
IC MCU 16BIT 116KB FLASH 80LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 80-LQFP (12x12)
IC MCU 16BIT 116KB FLASH 80LQFP
MCU, 16BIT, MSP430, 16MHZ, LQFP-80; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2618TPN | 296-26224-ND | 685-MSP430F2618TPN | 1227397-MSP430F2618TPN | MSP430F2618TPN | MSP430F2618TPN | MSP430F2618TPN | MSP430F2618TPN | 28AH4210 |
| Product Name | MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA | Microcontrollers | 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F2618TPN | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Lqfp-80; Product Range Texas Instruments |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | |||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |