Texas Instruments MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2617TPNR

Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA - MSP430F2617TPNR - Texas Instruments
Dallas, TX, United States
MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA
MSP430F2617TPNR
MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2617TPNR
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105

16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 80-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2617TPNR - 789538-MSP430F2617TPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2617TPNR
789538-MSP430F2617TPNR
Embedded - Embedded - Microcontrollers - MSP430F2617TPNR 789538-MSP430F2617TPNR
Manufacturer: Texas Instruments Win Source Part Number: 789538-MSP430F2617TP NR Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 92KB (92K x 8 + 256B) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2617 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789538-MSP430F2617TPNR
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2617
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-22696-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22696-2-ND
Microcontrollers 296-22696-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU - 685-MSP430F2617TPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU
685-MSP430F2617TPNR
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU 685-MSP430F2617TPNR
16MHz 16-bit MCU, 92KB FLASH, 8KB SRAM, 12-bit ADC/DAC, LQFP Product overview: MSP430F2617TPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2617TPNR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 92KB FLASH, 8KB SRAM, 12-bit ADC/DAC, LQFP Product overview: MSP430F2617TPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2617TPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2617TPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2617TPNR
Embedded - Microcontrollers MSP430F2617TPNR
IC MCU 16BIT 92KB FLASH 80LQFP

IC MCU 16BIT 92KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2617TPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2617TPNR
Microcontrollers MSP430F2617TPNR
IC MCU 16BIT 92KB FLASH 80LQFP

IC MCU 16BIT 92KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2617TPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2617TPNR
Microcontrollers MSP430F2617TPNR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
IC MCU 16BIT 92KB FLASH 80LQFP - 815-MSP430F2617TPNR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 92KB FLASH 80LQFP
815-MSP430F2617TPNR
IC MCU 16BIT 92KB FLASH 80LQFP 815-MSP430F2617TPNR
IC MCU 16BIT 92KB FLASH 80LQFP

IC MCU 16BIT 92KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2617TPNR
16-bit Microcontrollers - MCU MSP430F2617TPNR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2617TPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2617TPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2617TPNR
IC MCU 16BIT 92KB FLASH 80LQFP

IC MCU 16BIT 92KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2617TPNR 789538-MSP430F2617TPNR 296-22696-2-ND 685-MSP430F2617TPNR MSP430F2617TPNR MSP430F2617TPNR MSP430F2617TPNR 815-MSP430F2617TPNR MSP430F2617TPNR MSP430F2617TPNR
Product Name MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA Embedded - Embedded - Microcontrollers - MSP430F2617TPNR Microcontrollers 16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 92KB FLASH 80LQFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 8 KB 92 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products